The JS1F-F-5V is a 1 Form C, flux-resistant, Class F insulated power relay with a 5 V DC coil and AgSnO2 contacts, rated for 10 A switching capacity at 250 V AC. It features a sealed construction, operates with 360 mW coil power, and supports a maximum switching voltage of 250 V AC and 100 V DC. The relay meets UL, CSA, VDE, and TÜV standards, has an insulation resistance of at least 100 MΩ, and withstands 1,500 Vrms between contact and coil. Operating temperature ranges from -40°C to +105°C, with a unit weight of approximately 12 g.
General Purpose Relays JS Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JS1F-F-5V |
| Product Name | General Purpose Relays |
| Relay Type | General |