General Purpose Relays 1 Form C 10A 250VAC 48V
RELAY GEN PURPOSE SPST 10A 48V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | JS1AF-F-48V-F | JS1AF-F-48V-F |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 48 volts | 48 volts |
| Poles | Single Pole (SP) |