Panasonic Relays - Power Relays, Over 2 Amps JS1A-B-9V-F

Description
RELAY GEN PURPOSE SPST 10A 9V
Datasheet
Description
RELAY GEN PURPOSE SPST 10A 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - JS1A-B-9V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1A-B-9V-F
Relays - Power Relays, Over 2 Amps JS1A-B-9V-F
RELAY GEN PURPOSE SPST 10A 9V

RELAY GEN PURPOSE SPST 10A 9V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JS1A-B-9V-F
General Purpose Relays JS1A-B-9V-F
General Purpose Relays 10A250VAC 10A 125VAC 9V

General Purpose Relays 10A250VAC 10A 125VAC 9V

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 11N5154 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
11N5154
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 11N5154
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:40mA RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:40mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number JS1A-B-9V-F JS1A-B-9V-F 11N5154
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 9 volts 9 volts 9 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data