Panasonic Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic JS1A-9V-F

Description
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:40mA RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:40mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic - 11N5165 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic
11N5165
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic 11N5165
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:9VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:40mA RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:9VDC; Contact Current:10A; Product Range:JS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Coil Current:40mA RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - JS1A-9V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1A-9V-F
Relays - Power Relays, Over 2 Amps JS1A-9V-F
RELAY GEN PURPOSE SPST 10A 9V

RELAY GEN PURPOSE SPST 10A 9V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JS1A-9V-F
General Purpose Relays JS1A-9V-F
General Purpose Relays 1 Form C 10A 250VAC 9V

General Purpose Relays 1 Form C 10A 250VAC 9V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 11N5165 JS1A-9V-F JS1A-9V-F
Product Name Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 9 volts 9 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Power Relays - 6867045 - RS Components, Ltd.
Aratas America LLC
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617786-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Electromechanical Interface Relays - 2868576 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details