Panasonic Power Relays, Over 2 Amps - JS1a-12V JS1a-12V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191749-JS1a-12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 400 Ohms Coil Current: 30.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 100VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191749-JS1a-12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 400 Ohms Coil Current: 30.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 100VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JS1a-12V - 1191749-JS1a-12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JS1a-12V
1191749-JS1a-12V
Power Relays, Over 2 Amps - JS1a-12V 1191749-JS1a-12V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191749-JS1a-12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 400 Ohms Coil Current: 30.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 100VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191749-JS1a-12V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy
Coil Resistance: 400 Ohms
Coil Current: 30.0mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 100VDC - Max
Release Time: 10ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1191749-JS1a-12V
Product Name Power Relays, Over 2 Amps - JS1a-12V
Resistance 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
40A High Voltage Direct Current Relay - CHPV -S40 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - 1-1393217-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers