General Purpose Relays 10A 12VDC SEALED PCB RELAY POWER
RELAY GEN PURPOSE SPST 10A 12V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | JS1A-12V-TV | JS1A-12V-TV |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts |
| Poles | Single Pole (SP) |