The JS1-B-24V-Y2 is a 1 Form C power relay with a 24 V DC coil, Class B insulation, and flux-resistant sealed construction. It has a contact rating of 10 A at 125 V AC, 6 A at 277 V AC, and 5 A at 30 V DC, with a maximum switching power of 2,500 VA and 150 W. The relay supports a surge voltage of 6 kV, consumes 360 mW at rated voltage, and operates at up to 70% of rated coil voltage. It meets EN60335-1 GWT standards for flame resistance and tracking. The unit weighs approximately 12 g, is mounted on a printed circuit board, and operates within a temperature range of -40 to +85°C. It has a mechanical life of at least 10^7 operations and an electrical life of at least 10^5 operations under resistive load at 20°C.
General Purpose Relays JS Relay (Y2 rating)
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JS1-B-24V-Y2 |
| Product Name | General Purpose Relays |
| Relay Type | General |