The JS1-6V-TV is a 1 Form A sealed-type power relay with a 6 V DC coil, designed for switching resistive loads up to 10 A at 250 V AC and 5 A at 30 V DC, with TV-5 type contact ratings. It features AgSnO2 contacts, a nominal coil power of 360 mW, and a maximum switching voltage of 250 V AC and 100 V DC. The relay has a compact PCB footprint, operates within a temperature range of -40°C to +70°C, and meets UL, CSA, and VDE standards. It is sealed for automatic cleaning and has an approximate weight of 12 g.
General Purpose Relays 10A 6VDC SEALED PCB RELAY POWER
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JS1-6V-TV |
| Product Name | General Purpose Relays |
| Relay Type | General |