Panasonic Relays - Power Relays, Over 2 Amps JS1-48V

Description
Win Source Part Number: 1355487-JS1-48V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: JS Package: Bulk Product Status: Obsolete Mounting Type: Through Hole HTSUS: 8536.41.0050 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 48VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 100VDC - Max Coil Current: 7.5 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 33.6 VDC Must Release Voltage: 4.8 VDC Operate Time: 10 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 6.4 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1355487-JS1-48V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: JS Package: Bulk Product Status: Obsolete Mounting Type: Through Hole HTSUS: 8536.41.0050 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 48VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 100VDC - Max Coil Current: 7.5 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 33.6 VDC Must Release Voltage: 4.8 VDC Operate Time: 10 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 6.4 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1355487-JS1-48V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1355487-JS1-48V
Relays - Power Relays, Over 2 Amps 1355487-JS1-48V
Win Source Part Number: 1355487-JS1-48V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: JS Package: Bulk Product Status: Obsolete Mounting Type: Through Hole HTSUS: 8536.41.0050 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 48VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 100VDC - Max Coil Current: 7.5 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Must Operate Voltage: 33.6 VDC Must Release Voltage: 4.8 VDC Operate Time: 10 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 6.4 kOhms

Win Source Part Number: 1355487-JS1-48V
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: JS
Package: Bulk
Product Status: Obsolete
Mounting Type: Through Hole
HTSUS: 8536.41.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Alloy
Termination Style: PC Pin
Coil Voltage: 48VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 100VDC - Max
Coil Current: 7.5 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Must Operate Voltage: 33.6 VDC
Must Release Voltage: 4.8 VDC
Operate Time: 10 ms
Release Time: 10 ms
Relay Type: General Purpose
Coil Resistance: 6.4 kOhms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JS1-48V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1-48V
Relays - Power Relays, Over 2 Amps JS1-48V
RELAY GEN PURPOSE SPDT 10A 48V

RELAY GEN PURPOSE SPDT 10A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1355487-JS1-48V JS1-48V
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 6400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G5PZ-1ADC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Mounting TH
View Details
400A High Voltage Direct Current Relay - CHPV-S400 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - 1762799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details