Panasonic Power Relays, Over 2 Amps - JS1-24V JS1-24V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191747-JS1-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 1.6 kOhms Coil Current: 15.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 100VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191747-JS1-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 1.6 kOhms Coil Current: 15.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 100VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JS1-24V - 1191747-JS1-24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JS1-24V
1191747-JS1-24V
Power Relays, Over 2 Amps - JS1-24V 1191747-JS1-24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191747-JS1-24V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy Coil Resistance: 1.6 kOhms Coil Current: 15.0mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 10A Switching Voltage: 250VAC, 100VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 70°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191747-JS1-24V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy
Coil Resistance: 1.6 kOhms
Coil Current: 15.0mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 10A
Switching Voltage: 250VAC, 100VDC - Max
Release Time: 10ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automation & Process Control, Consumer Electronics
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JS1-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JS1-24V
Relays - Power Relays, Over 2 Amps JS1-24V
RELAY GEN PURPOSE SPDT 10A 24V

RELAY GEN PURPOSE SPDT 10A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1191747-JS1-24V JS1-24V
Product Name Power Relays, Over 2 Amps - JS1-24V Relays - Power Relays, Over 2 Amps
Resistance 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1218070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details