Panasonic Relays - Power Relays, Over 2 Amps JQ1P-5V

Description
Win Source Part Number: 1355489-JQ1P-5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: JQ Package: Bulk Product Status: Obsolete Base Product Number: JQ1P Mounting Type: Through Hole HTSUS: 8536.41.0050 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 110VDC - Max Coil Current: 80 mA Coil Type: Non Latching Coil Insulation: Class E Must Operate Voltage: 4 VDC Must Release Voltage: 0.25 VDC Operate Time: 5 ms Release Time: 2 ms Relay Type: General Purpose Coil Resistance: 62.5 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1355489-JQ1P-5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: JQ Package: Bulk Product Status: Obsolete Base Product Number: JQ1P Mounting Type: Through Hole HTSUS: 8536.41.0050 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 110VDC - Max Coil Current: 80 mA Coil Type: Non Latching Coil Insulation: Class E Must Operate Voltage: 4 VDC Must Release Voltage: 0.25 VDC Operate Time: 5 ms Release Time: 2 ms Relay Type: General Purpose Coil Resistance: 62.5 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1355489-JQ1P-5V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1355489-JQ1P-5V
Relays - Power Relays, Over 2 Amps 1355489-JQ1P-5V
Win Source Part Number: 1355489-JQ1P-5V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: JQ Package: Bulk Product Status: Obsolete Base Product Number: JQ1P Mounting Type: Through Hole HTSUS: 8536.41.0050 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 10 A Switching Voltage: 250VAC, 110VDC - Max Coil Current: 80 mA Coil Type: Non Latching Coil Insulation: Class E Must Operate Voltage: 4 VDC Must Release Voltage: 0.25 VDC Operate Time: 5 ms Release Time: 2 ms Relay Type: General Purpose Coil Resistance: 62.5 Ohms

Win Source Part Number: 1355489-JQ1P-5V
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: JQ
Package: Bulk
Product Status: Obsolete
Base Product Number: JQ1P
Mounting Type: Through Hole
HTSUS: 8536.41.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Alloy
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 110VDC - Max
Coil Current: 80 mA
Coil Type: Non Latching
Coil Insulation: Class E
Must Operate Voltage: 4 VDC
Must Release Voltage: 0.25 VDC
Operate Time: 5 ms
Release Time: 2 ms
Relay Type: General Purpose
Coil Resistance: 62.5 Ohms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - JQ1P-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
JQ1P-5V
Relays - Power Relays, Over 2 Amps JQ1P-5V
RELAY GEN PURPOSE SPDT 10A 5V

RELAY GEN PURPOSE SPDT 10A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1355489-JQ1P-5V JQ1P-5V
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7180 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details
Power Relays - 6867165 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617785-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays - 2254644 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
Approvals RoHS
AC Voltage 1500 volts
View Details