Manufacturer: Panasonic
Win Source Part Number: 876233-JQ1P-12V
Series: JQ
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: 255-1704, 255-1704-NDR
RELAY GEN PURPOSE SPDT 10A 12V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 876233-JQ1P-12V | JQ1P-12V |
| Product Name | Power Relays, Over 2 Amps - JQ1P-12V | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |