The JQ series consists of general-purpose, non-latching relays with a compact package, weighing approximately 7 g, designed for switching resistive loads up to 10 A. Available in 1 Form A or 1 Form C arrangements, the relays feature AgSnO2 contacts, a nominal coil power of 200 mW (1 Form A) or 400 mW (1 Form C), and a maximum switching voltage of 250 V AC or 110 V DC. They meet UL, CSA, VDE, SEMKO, and TÜV safety standards with Class B coil insulation for operation up to +85 °C. The relays support a surge voltage of 8,000 V between contact and coil and provide an operate time of max. 20 ms and release time of max. 10 ms.
General Purpose Relay, JQ Series, Power, Non Latching, SPST-NO, 5 VDC, 5 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 92T1292 |
| Product Name | General Purpose Relay, Jq Series, Power, Non Latching, Spst-No, 5 Vdc, 5 A Rohs Compliant Panasonic |
| Features | Latching |