Aratas America LLC Power Relays, Over 2 Amps G2RL-1A-E-HA DC5

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G2RL-1A-E-HADC5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G2RL-1A-E-HADC5-ND
Power Relays, Over 2 Amps 39-G2RL-1A-E-HADC5-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Omron Electronic Components - 41AH6334 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Omron Electronic Components
41AH6334
Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Omron Electronic Components 41AH6334
POWER RELAY, SPST-NO, 5VDC, 16A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 16A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 39-G2RL-1A-E-HADC5-ND 41AH6334
Product Name Power Relays, Over 2 Amps Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CF040V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details