Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191737-JQ1A-12V
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy
Coil Resistance: 720 Ohms
Coil Current: 16.7mA
Operate Time: 5ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 5A
Switching Voltage: 250VAC, 110VDC - Max
Release Time: 2ms
Family Name: JQ
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: 0
Alternative Parts (Cross-Reference): ALQ112;
Introduction Date: December 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Coil Insulation: Class E
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
12 V Coil Voltage, 16.7 mA (Nom.) Coil Current, High Electrical And Mechanical Noise Immunity Relay
POWER RELAY, SPST-NO, 12VDC, 5A PC BOARD; RELAY TYPE:POWER; COIL VOLTAGE VDC NOM:12V; CONTACT CURRENT MAX:5A; CONTACT VOLTAGE AC NOM:250V; CONTACT VOL. FREE 2 YEAR RADWELL WARRANTY
RELAY GEN PURPOSE SPST 5A 12V
| Win Source Electronics | Allied Electronics, Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1191737-JQ1A-12V | 70158277 | 21740855 | JQ1A-12V |
| Product Name | Power Relays, Over 2 Amps - JQ1A-12V | Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 5A (NO), 2 A (NC);Ctrl-V 12DC;PCB Mnt | Relay PC Board Mount | Relays - Power Relays, Over 2 Amps |
| Resistance | 720 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |
| Relay Type | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |