The JQ1-B-6V is a general purpose relay with a 1 Form C contact arrangement, operating at 6 V DC, and features Class B coil insulation. It has a nominal operating power of 400 mW, a max switching capacity of 5 A at 125 V AC on the normally open side and 3 A at 125 V AC on the normally closed side, and supports a max switching voltage of 250 V AC. The relay provides 8,000 V surge voltage isolation between contacts and coil, with an insulation resistance of at least 1,000 MΩ and a contact resistance of max. 100 mΩ. It is certified by UL, CSA, VDE, and SEMKO, and has an operating temperature range up to +85°C with Class B insulation. The unit weighs approximately 7 g.
General Purpose Relays 1 Form C 6V 5A 125VAC 2A 250VAC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JQ1-B-6V |
| Product Name | General Purpose Relays |
| Relay Type | General |