Panasonic Power Relays, Over 2 Amps - JM1AN-TMP-DC5V-F JM1AN-TMP-DC5V-F

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191606-JM1AN-TMP-DC 5V-F Packaging: Bulk Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 27.8 Ohms Coil Current: 180mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 20A Switching Voltage: 250VAC - Max Release Time: 10ms Seal Rating: Sealed - Flux Protection Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191606-JM1AN-TMP-DC 5V-F Packaging: Bulk Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 27.8 Ohms Coil Current: 180mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 20A Switching Voltage: 250VAC - Max Release Time: 10ms Seal Rating: Sealed - Flux Protection Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JM1AN-TMP-DC5V-F - 1191606-JM1AN-TMP-DC5V-F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JM1AN-TMP-DC5V-F
1191606-JM1AN-TMP-DC5V-F
Power Relays, Over 2 Amps - JM1AN-TMP-DC5V-F 1191606-JM1AN-TMP-DC5V-F
Manufacturer: Panasonic Electric Works Win Source Part Number: 1191606-JM1AN-TMP-DC 5V-F Packaging: Bulk Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 27.8 Ohms Coil Current: 180mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 20A Switching Voltage: 250VAC - Max Release Time: 10ms Seal Rating: Sealed - Flux Protection Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.5 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1191606-JM1AN-TMP-DC5V-F
Packaging: Bulk
Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm)
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 27.8 Ohms
Coil Current: 180mA
Operate Time: 20ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 20A
Switching Voltage: 250VAC - Max
Release Time: 10ms
Seal Rating: Sealed - Flux Protection
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC

Buy Now
Relay, Spst-No, 125Vac, 20A; Contact Configuration Panasonic - 11N5018 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 125Vac, 20A; Contact Configuration Panasonic
11N5018
Relay, Spst-No, 125Vac, 20A; Contact Configuration Panasonic 11N5018
RELAY, SPST-NO, 125VAC, 20A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:20A; Product Range:JM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NO, 125VAC, 20A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:20A; Product Range:JM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
JM1AN-TMP-DC5V-F
Relays - Power Relays, Over 2 Amps JM1AN-TMP-DC5V-F
RELAY GEN PURPOSE SPST 20A 5V

RELAY GEN PURPOSE SPST 20A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1191606-JM1AN-TMP-DC5V-F 11N5018 JM1AN-TMP-DC5V-F
Product Name Power Relays, Over 2 Amps - JM1AN-TMP-DC5V-F Relay, Spst-No, 125Vac, 20A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Resistance 28 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Type 56.32T - Relay for railway applications 12A - 563290240040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617788-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
G5Q PCB Power Relay - G5Q-1A4-EL3-HA - Aratas America LLC
Specs
Mounting PCB
View Details