Panasonic Relays - Automotive Relays JJM1-12V

Description
Win Source Part Number: 1167866-JJM1-12V Category: Relays>Automotive Relays Series: JJM Termination Style: PC Pin Features: Sealed - Fully Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 50 Coil Resistance: 225 Ohms Coil Current: 53.3 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 14VDC - Nom Release Time: 10 ms Coil Power: 640mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): JJM1-12 V; JJM112V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: JJM1-12V-ND,JJM1-12V -NDR,JJM112V,255-222 0 Base Product Number: JJM1
Request a Quote Datasheet
Description
Win Source Part Number: 1167866-JJM1-12V Category: Relays>Automotive Relays Series: JJM Termination Style: PC Pin Features: Sealed - Fully Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 50 Coil Resistance: 225 Ohms Coil Current: 53.3 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 14VDC - Nom Release Time: 10 ms Coil Power: 640mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): JJM1-12 V; JJM112V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: JJM1-12V-ND,JJM1-12V -NDR,JJM112V,255-222 0 Base Product Number: JJM1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1167866-JJM1-12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1167866-JJM1-12V
Relays - Automotive Relays 1167866-JJM1-12V
Win Source Part Number: 1167866-JJM1-12V Category: Relays>Automotive Relays Series: JJM Termination Style: PC Pin Features: Sealed - Fully Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Standard Package: 50 Coil Resistance: 225 Ohms Coil Current: 53.3 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 14VDC - Nom Release Time: 10 ms Coil Power: 640mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): JJM1-12 V; JJM112V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: JJM1-12V-ND,JJM1-12V -NDR,JJM112V,255-222 0 Base Product Number: JJM1

Win Source Part Number: 1167866-JJM1-12V
Category: Relays>Automotive Relays
Series: JJM
Termination Style: PC Pin
Features: Sealed - Fully
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy, Cadmium Free
Standard Package: 50
Coil Resistance: 225 Ohms
Coil Current: 53.3 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20 A
Switching Voltage: 14VDC - Nom
Release Time: 10 ms
Coil Power: 640mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): JJM1-12 V; JJM112V;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 7.2 VDC
Must Release Voltage: 1 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: JJM1-12V-ND,JJM1-12V-NDR,JJM112V,255-2220
Base Product Number: JJM1

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
JJM1-12V
Automotive Relays JJM1-12V
Automotive Relays 20A 12VDC 1 FORM C PCB

Automotive Relays 20A 12VDC 1 FORM C PCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1167866-JJM1-12V JJM1-12V
Product Name Relays - Automotive Relays Automotive Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA02.0642C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers