Panasonic Power Relays, Over 2 Amps - JA1A-TMP-DC12V JA1A-TMP-DC12V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066254-JA1A-TMP-DC1 2V Termination: PC Pin Contact Material: Silver Coil Resistance: 120 Ω Coil Current: 100 mA Contact Current Rating: 15 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Weight: 44 g Resistance: 120 Ω Number of Pins: 5 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): JC1AF-B-DC9V; G4B112TUSDC12; JC1AF-B-DC12V; G5CA-1A-E DC12; G4W-1114P-US-TV8-HP- DC12; ORWH-SH-112HM3F,000; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (AC): 250 V Max Current Rating: 15 A Throw Configuration: SPST Coil Voltage (DC): 12 V
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066254-JA1A-TMP-DC1 2V Termination: PC Pin Contact Material: Silver Coil Resistance: 120 Ω Coil Current: 100 mA Contact Current Rating: 15 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Weight: 44 g Resistance: 120 Ω Number of Pins: 5 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): JC1AF-B-DC9V; G4B112TUSDC12; JC1AF-B-DC12V; G5CA-1A-E DC12; G4W-1114P-US-TV8-HP- DC12; ORWH-SH-112HM3F,000; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (AC): 250 V Max Current Rating: 15 A Throw Configuration: SPST Coil Voltage (DC): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - JA1A-TMP-DC12V - 1066254-JA1A-TMP-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - JA1A-TMP-DC12V
1066254-JA1A-TMP-DC12V
Power Relays, Over 2 Amps - JA1A-TMP-DC12V 1066254-JA1A-TMP-DC12V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066254-JA1A-TMP-DC1 2V Termination: PC Pin Contact Material: Silver Coil Resistance: 120 Ω Coil Current: 100 mA Contact Current Rating: 15 A Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non-Latching Weight: 44 g Resistance: 120 Ω Number of Pins: 5 Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): JC1AF-B-DC9V; G4B112TUSDC12; JC1AF-B-DC12V; G5CA-1A-E DC12; G4W-1114P-US-TV8-HP- DC12; ORWH-SH-112HM3F,000; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C Max Voltage Rating (AC): 250 V Max Current Rating: 15 A Throw Configuration: SPST Coil Voltage (DC): 12 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066254-JA1A-TMP-DC12V
Termination: PC Pin
Contact Material: Silver
Coil Resistance: 120 Ω
Coil Current: 100 mA
Contact Current Rating: 15 A
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Weight: 44 g
Resistance: 120 Ω
Number of Pins: 5
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): JC1AF-B-DC9V; G4B112TUSDC12; JC1AF-B-DC12V; G5CA-1A-E DC12; G4W-1114P-US-TV8-HP-DC12; ORWH-SH-112HM3F,000;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Voltage Rating (AC): 250 V
Max Current Rating: 15 A
Throw Configuration: SPST
Coil Voltage (DC): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1066254-JA1A-TMP-DC12V
Product Name Power Relays, Over 2 Amps - JA1A-TMP-DC12V
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481678 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 60 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
500A High Voltage Direct Current Relay - CHEV-P500E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details