RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:HL Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 10A 24V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 11N4934 | HL2-H-DC24V-F |
| Product Name | Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 24 volts | 24 volts |