Panasonic Relays - Power Relays, Over 2 Amps HJ4-L-DC24V

Description
RELAY GEN PURPOSE 4PDT 5A 24V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 5A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HJ4-L-DC24V
Relays - Power Relays, Over 2 Amps HJ4-L-DC24V
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 11N4895 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
11N4895
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 11N4895
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HJ Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number HJ4-L-DC24V 11N4895
Product Name Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Specs
Poles Double Pole (DP)
Throw Double Throw
AC Coil Voltage 230 volts
View Details