Panasonic Batteries Rechargeable (Secondary) HHR-75AAAB

Description
AAA 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 700mAh
Request a Quote Datasheet
Description
AAA 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 700mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 11-HHR-75AAAB-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
11-HHR-75AAAB-ND
Batteries Rechargeable (Secondary) 11-HHR-75AAAB-ND
AAA 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 700mAh

AAA 1.2V Nickel Metal Hydride Battery Rechargeable (Secondary) 700mAh

Buy Now Datasheet
Alkaline Battery, 1.2V, Aaa; Battery Voltage Panasonic Batteries - 26K9283 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.2V, Aaa; Battery Voltage Panasonic Batteries
26K9283
Alkaline Battery, 1.2V, Aaa; Battery Voltage Panasonic Batteries 26K9283
ALKALINE BATTERY, 1.2V, AAA; Battery Voltage:1.2V; Battery Size Code:AAA; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Weight:- RoHS Compliant: NA

ALKALINE BATTERY, 1.2V, AAA; Battery Voltage:1.2V; Battery Size Code:AAA; Battery Technology:Nickel Metal Hydride; Battery Capacity:720mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 11-HHR-75AAAB-ND 26K9283
Product Name Batteries Rechargeable (Secondary) Alkaline Battery, 1.2V, Aaa; Battery Voltage Panasonic Batteries
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA AAA; AAA
Application General Purpose
Capacity 0.7000 ampere-hr 0.7200 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details