RELAY GEN PURPOSE 3PDT 20A 24V
POWER RELAY, 24VDC, 20A, 3PDT, DIN RAIL; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:-; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | HG3-DC24V-F | 11N4830 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, 24Vdc, 20A, 3Pdt, Din Rail; Contact Configuration Panasonic |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 24 volts | 24 volts |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; DIN; Socket |