Panasonic Laser Sensor, Npn, 100Mm; Sensor Output Panasonic HG-C1100

Description
LASER SENSOR, NPN, 100MM; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, NPN, 100MM; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, Npn, 100Mm; Sensor Output Panasonic - 01Y2846 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, Npn, 100Mm; Sensor Output Panasonic
01Y2846
Laser Sensor, Npn, 100Mm; Sensor Output Panasonic 01Y2846
LASER SENSOR, NPN, 100MM; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes

LASER SENSOR, NPN, 100MM; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Laser Sensor, Npn, 100Mm Rohs Compliant Panasonic - 60AK8219 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, Npn, 100Mm Rohs Compliant Panasonic
60AK8219
Laser Sensor, Npn, 100Mm Rohs Compliant Panasonic 60AK8219
LASER SENSOR, NPN, 100MM ROHS COMPLIANT: YES

LASER SENSOR, NPN, 100MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 01Y2846 60AK8219
Product Name Laser Sensor, Npn, 100Mm; Sensor Output Panasonic Laser Sensor, Npn, 100Mm Rohs Compliant Panasonic
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details