Panasonic Laser Sensor, Npn, 50Mm; Sensor Output Panasonic HG-C1050

Description
LASER SENSOR, NPN, 50MM; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, NPN, 50MM; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, Npn, 50Mm; Sensor Output Panasonic - 01Y2844 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, Npn, 50Mm; Sensor Output Panasonic
01Y2844
Laser Sensor, Npn, 50Mm; Sensor Output Panasonic 01Y2844
LASER SENSOR, NPN, 50MM; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes

LASER SENSOR, NPN, 50MM; Sensor Output:NPN; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 01Y2844
Product Name Laser Sensor, Npn, 50Mm; Sensor Output Panasonic
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details