Panasonic Laser Sensor, Pnp, 30Mm; Sensor Output Panasonic HG-C1030-P

Description
LASER SENSOR, PNP, 30MM; Sensor Output:PNP; Sensing Range Max:30mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, PNP, 30MM; Sensor Output:PNP; Sensing Range Max:30mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, Pnp, 30Mm; Sensor Output Panasonic - 01Y2843 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, Pnp, 30Mm; Sensor Output Panasonic
01Y2843
Laser Sensor, Pnp, 30Mm; Sensor Output Panasonic 01Y2843
LASER SENSOR, PNP, 30MM; Sensor Output:PNP; Sensing Range Max:30mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes

LASER SENSOR, PNP, 30MM; Sensor Output:PNP; Sensing Range Max:30mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Laser Sensor, Pnp, 0-5V, 30Mm Rohs Compliant Panasonic - 38AK6494 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, Pnp, 0-5V, 30Mm Rohs Compliant Panasonic
38AK6494
Laser Sensor, Pnp, 0-5V, 30Mm Rohs Compliant Panasonic 38AK6494
LASER SENSOR, PNP, 0-5V, 30MM ROHS COMPLIANT: YES

LASER SENSOR, PNP, 0-5V, 30MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 01Y2843 38AK6494
Product Name Laser Sensor, Pnp, 30Mm; Sensor Output Panasonic Laser Sensor, Pnp, 0-5V, 30Mm Rohs Compliant Panasonic
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347265-A1262ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
RTD (Resistance Temperature Detector) - P0K1.232.6W.A.010 - ODG (Origin Data Global)
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -200 to 600 C (-328 to 1112 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details