Panasonic Relays - Power Relays, Over 2 Amps HEV2AN-P-DC24V

Description
RELAY GEN PURPOSE DPST 20A 24V
Datasheet
Description
RELAY GEN PURPOSE DPST 20A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HEV2AN-P-DC24V
Relays - Power Relays, Over 2 Amps HEV2AN-P-DC24V
RELAY GEN PURPOSE DPST 20A 24V

RELAY GEN PURPOSE DPST 20A 24V

Supplier's Site
Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic - 72W3942 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic
72W3942
Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic 72W3942
RELAY, DPST-NO, 400VDC, 20A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:20A; Product Range:HE-V Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPST-NO, 400VDC, 20A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:20A; Product Range:HE-V Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number HEV2AN-P-DC24V 72W3942
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2482014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
250A High Voltage Direct Current Relay - CHEV-P250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details