The Panasonic relay, part number 72W3941, is a double-pole single-throw normally open (DPST-NO) relay designed for direct current applications. It has a maximum switching voltage of 400 VDC and can handle a contact current of up to 20 A. The relay features a compact size with dimensions of 41.0 mm x 50.0 mm x 39.4 mm and is suitable for through-hole mounting. This relay is RoHS compliant and has a flux-resistant protective construction, making it suitable for various applications, including photovoltaic power generation systems and battery charge/discharge systems. The coil voltage options include 6V, 9V, 12V, 15V, and 24V DC, with a pick-up voltage of 70% of the nominal voltage. The relay can operate effectively in ambient temperatures ranging from -40°C to +55°C, and it has a mechanical life expectancy of over 1 million operations. Engineers considering this relay should note its ability to contribute to energy savings through reduced coil hold voltage, which can be as low as 33% of the nominal voltage. The relay is also UL and VDE certified, ensuring compliance with safety standards.
RELAY GEN PURPOSE DPST 20A 15V
RELAY, DPST-NO, 400VDC, 20A; Contact Configuration:DPST-N
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | HEV2AN-P-DC15V | 72W3941 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Single Throw | Single Throw |
| DC Coil Voltage | 15 volts | 15 volts |