The Power Relay, DPST-NO, 12VDC, 25A, THT from Panasonic is designed for high-capacity applications, capable of switching up to 20A at 800V DC when contacts are connected in series. It features a compact size of 41.0 mm x 50.0 mm x 39.4 mm and is RoHS compliant. The relay operates with a nominal coil voltage of 12V DC, with a pick-up voltage of 70% of the nominal voltage and a drop-out voltage of 5% or more. The relay has a maximum switching voltage of 1,000V DC and a minimum switching capacity of 100 mA at 5V DC. It is suitable for applications such as photovoltaic power generation systems and battery charge/discharge systems. The relay is designed for a wide operating temperature range of -40°C to +55°C and has a mechanical life expectancy of over 1 million operations.
Win Source Part Number: 1341426-HEV2AN-P-DC1
Category: Relays - Power Relays, Over 2 Amps
Series: HE-V
Termination Style: PC Pin
Package: Tray
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Nickel (AgNi)
Standard Package: 50
Coil Resistance: 75 Ohms
Coil Current: 160 mA
Operate Time: 30 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20 A
Switching Voltage: 1000VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 0.6 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Base Product Number: HEV2AN
RELAY GEN PURPOSE DPST 20A 12V
RELAY, DPST-NO, 400VDC, 20A; Contact Configuration:DPST-N
POWER RELAY, DPST-NO, 12VDC, 25A, THT ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1341426-HEV2AN-P-DC12V | HEV2AN-P-DC12V | 72W3940 | 70AH6335 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic | Power Relay, Dpst-No, 12Vdc, 25A, Tht Rohs Compliant Panasonic |
| Resistance | 75 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw |