Panasonic General Purpose Relays HE2AN-SW-DC110V

Description
General Purpose Relays 2 Form A 25A 110VDC Scw Trm Typ W DC Coi
Description
General Purpose Relays 2 Form A 25A 110VDC Scw Trm Typ W DC Coi
Datasheet
Datasheet Summary
Powered by GS/AI

The HE2AN-SW-DC110V is a 2 Form A, screw terminal type, single side stable power relay rated for 25A at 277V AC and 110V DC coil operation. It features AgSnO2 contacts, a maximum switching capacity of 6,925VA, and complies with TV-10 and VDE standards. The relay has a breakdown voltage of 5,000 Vrms between contact and coil, an insulation resistance of at least 1,000MΩ, and a surge voltage resistance greater than 10,000V. Electrical life is rated at a minimum of 105 operations at 20 times per minute under 20A 250V AC resistive load. Its unit weight is approximately 120g. The relay is RoHS compliant and meets UL, CSA, VDE, and TÜV safety certifications.

Datasheet Summary
Powered by GS/AI

The HE2AN-SW-DC110V is a 2 Form A, screw terminal type, single side stable power relay rated for 25A at 277V AC and 110V DC coil operation. It features AgSnO2 contacts, a maximum switching capacity of 6,925VA, and complies with TV-10 and VDE standards. The relay has a breakdown voltage of 5,000 Vrms between contact and coil, an insulation resistance of at least 1,000MΩ, and a surge voltage resistance greater than 10,000V. Electrical life is rated at a minimum of 105 operations at 20 times per minute under 20A 250V AC resistive load. Its unit weight is approximately 120g. The relay is RoHS compliant and meets UL, CSA, VDE, and TÜV safety certifications.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - HE2AN-SW-DC110V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
HE2AN-SW-DC110V
General Purpose Relays HE2AN-SW-DC110V
General Purpose Relays 2 Form A 25A 110VDC Scw Trm Typ W DC Coi

General Purpose Relays 2 Form A 25A 110VDC Scw Trm Typ W DC Coi

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number HE2AN-SW-DC110V
Product Name General Purpose Relays
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA03.2471 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details