The HE2AN-Q-AC48V is a 2 Form A power relay with a nominal coil voltage of 48 V AC, designed for switching loads up to 25 A at 277 V AC. It features a plug-in mounting style with screw terminal compatibility, a contact material of AgSnO2, and a surge voltage resistance of at least 10,000 V between contact and coil. The relay meets UL, CSA, VDE, and TÜV safety standards, with an electrical life of at least 2×10⁵ operations at 20 A, 250 V AC. Its unit weight is approximately 90 g, and it operates within an ambient temperature range of −50°C to +55°C.
General Purpose Relays 2 Form A 25A 12VAC NEMA Trm Typ AC Coil
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HE2AN-Q-AC48V |
| Product Name | General Purpose Relays |
| Relay Type | General |