RELAY GEN PURPOSE DPST 25A 12V
General Purpose Relays 2 Form A 12VAC 30A 25A 277VAC AC Coil
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | HE2AN-AC12V | HE2AN-AC12V |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Double Pole (DP) | |
| Throw | Single Throw | |
| AC Coil Voltage | 12 volts |