Panasonic General Purpose Relays HE1AN-SW-AC120V

Description
General Purpose Relays 30A 120VAC SCRW TERM RELAY POWER
Description
General Purpose Relays 30A 120VAC SCRW TERM RELAY POWER
Datasheet
Datasheet Summary
Powered by GS/AI

The HE1AN-SW-AC120V is a single side stable, 1 Form A power relay with screw terminals, rated for 30A at 277V AC and 8,310VA switching power. It uses AgSnO2 contacts, has a breakdown voltage of 5,000 Vrms between contact and coil, and a surge withstand voltage of more than 10,000 V. The coil operates at 100/120V AC with a nominal power of 1.9 to 2.1VA and a maximum temperature rise of 65°C at 55°C ambient. Electrical life is a minimum of 2×10⁵ operations at 30A and 250V AC under a 20 operations per minute rate. The unit weighs 120g, is RoHS compliant, meets UL, CSA, VDE, and TÜV standards, and has an insulation gap of at least 8mm between coil and contacts.

Datasheet Summary
Powered by GS/AI

The HE1AN-SW-AC120V is a single side stable, 1 Form A power relay with screw terminals, rated for 30A at 277V AC and 8,310VA switching power. It uses AgSnO2 contacts, has a breakdown voltage of 5,000 Vrms between contact and coil, and a surge withstand voltage of more than 10,000 V. The coil operates at 100/120V AC with a nominal power of 1.9 to 2.1VA and a maximum temperature rise of 65°C at 55°C ambient. Electrical life is a minimum of 2×10⁵ operations at 30A and 250V AC under a 20 operations per minute rate. The unit weighs 120g, is RoHS compliant, meets UL, CSA, VDE, and TÜV standards, and has an insulation gap of at least 8mm between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
HE1AN-SW-AC120V
General Purpose Relays HE1AN-SW-AC120V
General Purpose Relays 30A 120VAC SCRW TERM RELAY POWER

General Purpose Relays 30A 120VAC SCRW TERM RELAY POWER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number HE1AN-SW-AC120V
Product Name General Purpose Relays
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details