Panasonic Relays - Power Relays, Over 2 Amps HC4D-H-DC24V

Description
RELAY GEN PURPOSE 4PDT 3A 24V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 3A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HC4D-H-DC24V
Relays - Power Relays, Over 2 Amps HC4D-H-DC24V
RELAY GEN PURPOSE 4PDT 3A 24V

RELAY GEN PURPOSE 4PDT 3A 24V

Supplier's Site
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 94B0726 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
94B0726
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 94B0726
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number HC4D-H-DC24V 94B0726
Product Name Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G2RL-1-E-HADC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
250A High Voltage Direct Current Relay - CHEV-P250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relay, Spdt, 6A, 250Vac, Din Rail; Contact Configuration Finder - 75AC8487 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details