Panasonic Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic HC4-H-AC6V

Description
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 51F3718 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
51F3718
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 51F3718
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HC4-H-AC6V
Relays - Power Relays, Over 2 Amps HC4-H-AC6V
RELAY GEN PURPOSE 4PDT 5A 6V

RELAY GEN PURPOSE 4PDT 5A 6V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 51F3718 HC4-H-AC6V
Product Name Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Features Latching
Throw Double Throw Double Throw
AC Coil Voltage 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2132132 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details
4 suppliers
Power Relays - 2481560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
AC Coil Voltage 24 volts
Approvals RoHS
View Details
Signal Relays - 1-1393815-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers