Panasonic Relays - Power Relays, Over 2 Amps HC4-H-AC24V

Description
RELAY GEN PURPOSE 4PDT 5A 24V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 5A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HC4-H-AC24V
Relays - Power Relays, Over 2 Amps HC4-H-AC24V
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 64K3141 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
64K3141
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 64K3141
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number HC4-H-AC24V 64K3141
Product Name Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
Throw Double Throw Double Throw
AC Coil Voltage 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Electromechanical Relays & Contactors - 1-1617785-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
G5Q PCB Power Relay - G5Q-1A4 - Aratas America LLC
Specs
Mounting PCB
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details