Panasonic Power Relays, Over 2 Amps - HC2-HTM-AC240V HC2-HTM-AC240V

Description
Manufacturer: Panasonic Win Source Part Number: 873235-HC2-HTM-AC240 V Series: HC Operating Temperature Range: -50°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.49.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 873235-HC2-HTM-AC240 V Series: HC Operating Temperature Range: -50°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.49.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - HC2-HTM-AC240V - 873235-HC2-HTM-AC240V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - HC2-HTM-AC240V
873235-HC2-HTM-AC240V
Power Relays, Over 2 Amps - HC2-HTM-AC240V 873235-HC2-HTM-AC240V
Manufacturer: Panasonic Win Source Part Number: 873235-HC2-HTM-AC240 V Series: HC Operating Temperature Range: -50°C ~ 70°C Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.49.0050

Manufacturer: Panasonic
Win Source Part Number: 873235-HC2-HTM-AC240V
Series: HC
Operating Temperature Range: -50°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.49.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 873235-HC2-HTM-AC240V
Product Name Power Relays, Over 2 Amps - HC2-HTM-AC240V
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
150A High Voltage Direct Current Relay - CHEV-P150D - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Electromechanical Relays & Contactors - 1393230-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers