Manufacturer: Panasonic
Win Source Part Number: 920011-HC2-HP-AC240V
Series: HC
Operating Temperature Range: -50°C ~ 70°C
Features: General Purpose Relay DPDT (2 Form C) 240VAC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.49.0050
| Win Source Electronics | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 920011-HC2-HP-AC240V |
| Product Name | Power Relays, Over 2 Amps - HC2-HP-AC240V |
| Mounting | PCBoard; Through Hole |