Panasonic Power Relays, Over 2 Amps - HC2-HL-DC24V-F HC2-HL-DC24V-F

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 775623-HC2-HL-DC24V- F Series: HC Packaging: Bulk Termination Style: Plug In Operating Temperature Range: -50°C ~ 60°C Features: LED Indicator Contact Form: DPDT (2 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 650 Ohms Coil Current: 37mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 7A Switching Voltage: 250VAC - Max Release Time: 20ms Coil Power: 900 mW Family Name: HC Categories: Relays Turn On Voltage (Maximum): 19.2 VDC Turn Off Voltage (Minimum): 2.4 VDC Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 775623-HC2-HL-DC24V- F Series: HC Packaging: Bulk Termination Style: Plug In Operating Temperature Range: -50°C ~ 60°C Features: LED Indicator Contact Form: DPDT (2 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 650 Ohms Coil Current: 37mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 7A Switching Voltage: 250VAC - Max Release Time: 20ms Coil Power: 900 mW Family Name: HC Categories: Relays Turn On Voltage (Maximum): 19.2 VDC Turn Off Voltage (Minimum): 2.4 VDC Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - HC2-HL-DC24V-F - 775623-HC2-HL-DC24V-F - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - HC2-HL-DC24V-F
775623-HC2-HL-DC24V-F
Power Relays, Over 2 Amps - HC2-HL-DC24V-F 775623-HC2-HL-DC24V-F
Manufacturer: Panasonic Electric Works Win Source Part Number: 775623-HC2-HL-DC24V- F Series: HC Packaging: Bulk Termination Style: Plug In Operating Temperature Range: -50°C ~ 60°C Features: LED Indicator Contact Form: DPDT (2 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 650 Ohms Coil Current: 37mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 7A Switching Voltage: 250VAC - Max Release Time: 20ms Coil Power: 900 mW Family Name: HC Categories: Relays Turn On Voltage (Maximum): 19.2 VDC Turn Off Voltage (Minimum): 2.4 VDC Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Panasonic Electric Works
Win Source Part Number: 775623-HC2-HL-DC24V-F
Series: HC
Packaging: Bulk
Termination Style: Plug In
Operating Temperature Range: -50°C ~ 60°C
Features: LED Indicator
Contact Form: DPDT (2 Form C)
Contact Material: Silver Alloy, Cadmium Free
Mounting: Socketable
Coil Resistance: 650 Ohms
Coil Current: 37mA
Operate Time: 20ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 7A
Switching Voltage: 250VAC - Max
Release Time: 20ms
Coil Power: 900 mW
Family Name: HC
Categories: Relays
Turn On Voltage (Maximum): 19.2 VDC
Turn Off Voltage (Minimum): 2.4 VDC
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HC2-HL-DC24V-F
Relays - Power Relays, Over 2 Amps HC2-HL-DC24V-F
RELAY GEN PURPOSE DPDT 7A 24V

RELAY GEN PURPOSE DPDT 7A 24V

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 7A; Contact Configuration Panasonic - 08N1780 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 7A; Contact Configuration Panasonic
08N1780
Relay, Dpdt, 250Vac, 30Vdc, 7A; Contact Configuration Panasonic 08N1780
RELAY, DPDT, 250VAC, 30VDC, 7A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:7A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 7A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:7A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 775623-HC2-HL-DC24V-F HC2-HL-DC24V-F 08N1780
Product Name Power Relays, Over 2 Amps - HC2-HL-DC24V-F Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 7A; Contact Configuration Panasonic
Resistance 650 ohms
Mounting PCBoard; Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G2R-1A-EDC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relay, Spdt, 250Vac, 10A; Contact Configuration Finder - 08X7145 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details