The Relay, DPDT, 250Vac, 30Vdc, 7A, part number 45M7100, features a contact configuration suitable for various applications, including factory automation and control panels. It operates at a maximum contact voltage of 250Vac and 30Vdc, with a contact current rating of 7A. The relay is designed for socket mounting and utilizes a non-latching coil type. It is RoHS compliant, ensuring it meets environmental standards. This relay is part of the HC series, which includes options for plug-in types and those with LED indication for operational status. The product is suitable for a range of applications, including automotive devices, office equipment, and household appliances.
RELAY GEN PURPOSE DPDT 7A 12V
RELAY, DPDT, 250VAC, 30VDC, 7A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:7A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | HC2-H-DC12V-F | 45M7100 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 7A; Contact Configuration Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 12 volts | 12 volts |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |