RELAY GEN PURPOSE DPDT 7A 115V
RELAY, DPDT, 250VAC, 30VDC, 7A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:7A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | HC2-H-AC115V-F | 86K9352 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 30Vdc, 7A; Contact Configuration Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| AC Coil Voltage | 115 volts | 115 volts |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |