Panasonic Proximity Sensors - Industrial GX-ML18A-U

Description
SENSOR PROX INDUCTIVE 6.4MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 6.4MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1110-1740-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1110-1740-ND
Proximity Sensors - Industrial 1110-1740-ND
SENSOR PROX INDUCTIVE 6.4MM CYL

SENSOR PROX INDUCTIVE 6.4MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1110-1740-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000304-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Switch Type Normally Closed
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3017E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details