Panasonic Proximity Switch, 3.2Mm, 12-24Vdc; Sensing Range Max Panasonic GX-ML12A-U

Description
PROXIMITY SWITCH, 3.2MM, 12-24VDC; Sensing Range Max:3.2mm; Thread Size - Metric:M12; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-M Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SWITCH, 3.2MM, 12-24VDC; Sensing Range Max:3.2mm; Thread Size - Metric:M12; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-M Series; Sensor Housing:Cylindrical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, 3.2Mm, 12-24Vdc; Sensing Range Max Panasonic - 88T3593 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, 3.2Mm, 12-24Vdc; Sensing Range Max Panasonic
88T3593
Proximity Switch, 3.2Mm, 12-24Vdc; Sensing Range Max Panasonic 88T3593
PROXIMITY SWITCH, 3.2MM, 12-24VDC; Sensing Range Max:3.2mm; Thread Size - Metric:M12; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-M Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

PROXIMITY SWITCH, 3.2MM, 12-24VDC; Sensing Range Max:3.2mm; Thread Size - Metric:M12; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-M Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 88T3593
Product Name Proximity Switch, 3.2Mm, 12-24Vdc; Sensing Range Max Panasonic
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1158LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity sensor - SIEH-M18B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers