Panasonic RECTANG INDUCT PROX. FRONT, 2.5MM, NPN, NO GX-F8A

Description
RECTANG INDUCT PROX. FRONT, 2.5MM, NPN, NO
Request a Quote Datasheet
Description
RECTANG INDUCT PROX. FRONT, 2.5MM, NPN, NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECTANG INDUCT PROX. FRONT, 2.5MM, NPN, NO - GX-F8A - Heilind Electronics, Inc.
Wilmington, MA, United States
RECTANG INDUCT PROX. FRONT, 2.5MM, NPN, NO
GX-F8A
RECTANG INDUCT PROX. FRONT, 2.5MM, NPN, NO GX-F8A
RECTANG INDUCT PROX. FRONT, 2.5MM, NPN, NO

RECTANG INDUCT PROX. FRONT, 2.5MM, NPN, NO

Buy Now
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic - 08N9894 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic
08N9894
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic 08N9894
SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; Sensor Housing:Rectangular RoHS Compliant: Yes

SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number GX-F8A 08N9894
Product Name RECTANG INDUCT PROX. FRONT, 2.5MM, NPN, NO Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3240LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3574 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details