Panasonic RECTANG INDUCT PROX. FRONT, 4.0MM, PNP, NO GX-F12A-P

Description
RECTANG INDUCT PROX. FRONT, 4.0MM, PNP, NO
Request a Quote Datasheet
Description
RECTANG INDUCT PROX. FRONT, 4.0MM, PNP, NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECTANG INDUCT PROX. FRONT, 4.0MM, PNP, NO - GX-F12A-P - Heilind Electronics, Inc.
Wilmington, MA, United States
RECTANG INDUCT PROX. FRONT, 4.0MM, PNP, NO
GX-F12A-P
RECTANG INDUCT PROX. FRONT, 4.0MM, PNP, NO GX-F12A-P
RECTANG INDUCT PROX. FRONT, 4.0MM, PNP, NO

RECTANG INDUCT PROX. FRONT, 4.0MM, PNP, NO

Buy Now
Proximity Switch - 24356209 - Radwell International
Willingboro, NJ, United States
Proximity Switch
24356209
Proximity Switch 24356209
PROXIMITY SENSOR, INDUCTIVE, 4MM,PNP, NO,12-24VDC, 100MA, BRACKET/PANEL NONFLUSH, IP68. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, 4MM,PNP, NO,12-24VDC, 100MA, BRACKET/PANEL NONFLUSH, IP68. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
PANASONIC Sensors & Switches GX-F12A-P

PANASONIC Sensors & Switches GX-F12A-P

Supplier's Site
Sensor, 4Mm, Pnp, No, 2M Cable; Sensing Range Max Panasonic - 08X9920 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 4Mm, Pnp, No, 2M Cable; Sensing Range Max Panasonic
08X9920
Sensor, 4Mm, Pnp, No, 2M Cable; Sensing Range Max Panasonic 08X9920
SENSOR, 4MM, PNP, NO, 2M CABLE; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; SVHC:No SVHC (07-Jul-2017); Sensor Inpu RoHS Compliant: Yes

SENSOR, 4MM, PNP, NO, 2M CABLE; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; SVHC:No SVHC (07-Jul-2017); Sensor Inpu RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Radwell International Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number GX-F12A-P 24356209 08X9920
Product Name RECTANG INDUCT PROX. FRONT, 4.0MM, PNP, NO Proximity Switch Proximity Switch Sensor, 4Mm, Pnp, No, 2M Cable; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1103ELHLT-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3178 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details