Panasonic Proximity Sensors - Industrial GX-5S

Description
SENSOR PROX INDUCT 0.8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 0.8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1110-1928-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1110-1928-ND
Proximity Sensors - Industrial 1110-1928-ND
SENSOR PROX INDUCT 0.8MM CYLIND

SENSOR PROX INDUCT 0.8MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1110-1928-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317664465 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity sensor - SIES-8M-PO-24V-K-10-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2092526 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers