Panasonic Inductive Proximity Sensor; Sensing Range Max Panasonic GX-18MLU

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Panasonic - 25H9172 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Panasonic
25H9172
Inductive Proximity Sensor; Sensing Range Max Panasonic 25H9172
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 25H9172
Product Name Inductive Proximity Sensor; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-A1102LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details