Panasonic Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output GP-A8SI

Description
SENSOR OPTICAL 2MM MOD WIRE LEAD
Datasheet
Description
SENSOR OPTICAL 2MM MOD WIRE LEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
GP-A8SI
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output GP-A8SI
SENSOR OPTICAL 2MM MOD WIRE LEAD

SENSOR OPTICAL 2MM MOD WIRE LEAD

Supplier's Site
Photointerrupters - Slot Type - Logic Output - GP-A8SI - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
GP-A8SI
Photointerrupters - Slot Type - Logic Output GP-A8SI
SENSOR OPTICAL 2MM MOD WIRE LEAD

SENSOR OPTICAL 2MM MOD WIRE LEAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors
Product Number GP-A8SI GP-A8SI
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Photointerrupters - Slot Type - Logic Output
Sensor Technology Time of Flight Optical Position Sensor Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL094 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - A1308LLHLT-3-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details