Panasonic Proximity Sensors - Industrial GL-8HUBX10

Description
SENSOR PROX INDUC 1.8MM MOD 10PC
Request a Quote Datasheet
Description
SENSOR PROX INDUC 1.8MM MOD 10PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - GL-8HUBX10-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
GL-8HUBX10-ND
Proximity Sensors - Industrial GL-8HUBX10-ND
SENSOR PROX INDUC 1.8MM MOD 10PC

SENSOR PROX INDUC 1.8MM MOD 10PC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number GL-8HUBX10-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1008832-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Proximity sensor - SIEN-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2066159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details