Panasonic Photoelectric FT-V23

Description
2MM NON-THREADED, SIDE-VIEW THRUBEAM, R4, 2M, RECOMMENDED REPLACEMENT FOR FT-V22. FREE 2 YEAR RADWELL WARRANTY
Description
2MM NON-THREADED, SIDE-VIEW THRUBEAM, R4, 2M, RECOMMENDED REPLACEMENT FOR FT-V22. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 39020588 - Radwell International
Willingboro, NJ, United States
Photoelectric
39020588
Photoelectric 39020588
2MM NON-THREADED, SIDE-VIEW THRUBEAM, R4, 2M, RECOMMENDED REPLACEMENT FOR FT-V22. FREE 2 YEAR RADWELL WARRANTY

2MM NON-THREADED, SIDE-VIEW THRUBEAM, R4, 2M, RECOMMENDED REPLACEMENT FOR FT-V22. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 39020588
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1142EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M12-PS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers